PCB mount solid state relay with a DC output, rated for a control voltage of 12V DC and a load current of 4A at up to 28V DC. It features a MOSFET output with a maximum on-state resistance of 37mΩ, a dielectric strength of 2500Vrms, and a maximum turn-on and turn-off time of 300μs. The device operates within an ambient temperature range of -30°C to +80°C and weighs approximately 4g. It supports zero-crossing switching and is designed for PLC control applications.
SSR, 9.6VDC-14.4VDC, 4A, TH; Contact Configuration:-; Load Current:4A; Operating Voltage Max:28VDC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:-; Operating Voltage Min:3VDC; Control Voltage Min:9.6VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9094 |
| Product Name | Ssr, 9.6Vdc-14.4Vdc, 4A, Th; Contact Configuration Multicomp Pro |
| Application Type | Latching |