multicomp PRO Ssr, 19.2Vdc-28.8Vdc, 2A, Th; Contact Configuration Multicomp Pro MC002257

Description
SSR, 19.2VDC-28.8VDC, 2A, TH; Contact Configuration:-; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SSR, 19.2VDC-28.8VDC, 2A, TH; Contact Configuration:-; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, 19.2Vdc-28.8Vdc, 2A, Th; Contact Configuration Multicomp Pro - 48AC9092 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 19.2Vdc-28.8Vdc, 2A, Th; Contact Configuration Multicomp Pro
48AC9092
Ssr, 19.2Vdc-28.8Vdc, 2A, Th; Contact Configuration Multicomp Pro 48AC9092
SSR, 19.2VDC-28.8VDC, 2A, TH; Contact Configuration:-; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes

SSR, 19.2VDC-28.8VDC, 2A, TH; Contact Configuration:-; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes

Supplier's Site
Solid State Relay, 19.2Vdc-24Vdc, Th; Contact Configuration Multicomp Pro - 24AC9525 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 19.2Vdc-24Vdc, Th; Contact Configuration Multicomp Pro
24AC9525
Solid State Relay, 19.2Vdc-24Vdc, Th; Contact Configuration Multicomp Pro 24AC9525
SOLID STATE RELAY, 19.2VDC-24VDC, TH; Contact Configuration:-; Load Current:2A; Operating Voltage Max:240VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 19.2VDC-24VDC, TH; Contact Configuration:-; Load Current:2A; Operating Voltage Max:240VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 48AC9092
Product Name Ssr, 19.2Vdc-28.8Vdc, 2A, Th; Contact Configuration Multicomp Pro
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1225ET-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - Timer relay module - 857-624 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid State Interface Relays - 7761428 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details