PCB mount solid state relay with MOSFET output for DC switching, rated at 100V DC and 10A continuous load current, driven by a 3V to 10V DC control signal. Features opto-isolation, ≤1ms switching times, ≤15mΩ on-state resistance, and ≥2500Vrms dielectric strength between input and output. Operates from -30°C to +80°C and weighs 20g.
SOLID STATE RELAY, 3VDC-10VDC, 10A, TH; Contact Configuration:-; Load Current:10A; Operating Voltage Max:100VDC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:-; Operating Voltage Min:0VDC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9090 |
| Product Name | Solid State Relay, 3Vdc-10Vdc, 10A, Th; Contact Configuration Multicomp Pro |
| Application Type | Latching |