PCB mount solid state relay with a 5A load current rating, designed for AC loads between 24V and 480V, controlled by a 4-15VDC input with zero-crossing switching. It features 4000VACrms opto-isolation, a maximum on-state voltage drop of 1.5Vrms, and a maximum off-state leakage current of 1.5mA. The relay supports a transient overvoltage of 600Vpk, has a maximum turn-on time of 10ms and turn-off time of 10ms, and operates within an ambient temperature range of -30°C to +80°C. The device weighs 11.8g and complies with a minimum off-state dv/dt of 200V/μs at rated voltage.
SOLID STATE RELAY, 5A, 4-15VDC, TH; Contact Configuration:-; Load Current:5A; Operating Voltage Max:530VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9085 |
| Product Name | Solid State Relay, 5A, 4-15Vdc, Th; Contact Configuration Multicomp Pro |
| Application Type | Latching |