PCB-mount single-phase AC solid state relay rated for 5A load current at 480V AC, with 15-32V DC control voltage and zero-crossing switching. It features 4000VACrms opto-isolation, maximum on-state voltage drop of 1.5Vrms, maximum off-state leakage of 1.5mA, and a dielectric strength of 4000Vrms. Operating temperature range is -30°C to +80°C, with a storage temperature range of -30°C to +100°C. The device has a maximum surge current of 200A at 10ms, minimum off-state dv/dt of 200V/μs, and weighs 11.8g.
SOLID STATE RELAY, 5A, 15-32VDC, TH; Contact Configuration:-; Load Current:5A; Operating Voltage Max:530VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9084 |
| Product Name | Solid State Relay, 5A, 15-32Vdc, Th; Contact Configuration Multicomp Pro |
| Application Type | Latching |