PCB mount solid state relay with 5A load current, 24-530V AC output voltage range, and 4-32V DC control voltage, featuring zero crossing switching and 4000VACrms opto-isolation. It has a maximum on-state voltage drop of 1.5Vrms, maximum off-state leakage current of 1.5mA, and withstands a transient overvoltage of 1200Vpk. Operating temperature ranges from -30°C to +80°C, with a storage temperature range of -30°C to +100°C. The device weighs 11.8g and meets a minimum off-state dv/dt of 200V/μs at rated voltage.
SOLID STATE RELAY, 4VDC-32VDC, TH; Contact Configuration:-; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9082 |
| Product Name | Solid State Relay, 4Vdc-32Vdc, Th; Contact Configuration Multicomp Pro |
| Application Type | Latching |