PCB mount solid state relay with 4A load current at 3-60V DC, designed for 12V DC control voltage (9.6-14.4V DC range), featuring opto-isolation, ≤1ms switching times, and ≥2500V ACrms dielectric strength. Mounted in a T-type footprint, it operates from -30°C to +80°C and weighs 3g.
SOLID STATE RELAY, 9.6VDC-14.4VDC, TH; Contact Configuration:-; Load Current:4A; Operating Voltage Max:60VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:-; Operating Voltage Min:3VDC; Control Voltage Min:9.6VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9077 |
| Product Name | Solid State Relay, 9.6Vdc-14.4Vdc, Th; Contact Configuration Multicomp Pro |
| Application Type | Latching |