The Solid State Relay, part number 48AC9075, operates within a control voltage range of 9.6V DC to 14.4V DC and is designed for PCB mounting. It features a load current capacity of 0.1A to 2A and can handle load voltages from 24V AC to 280V AC. The relay utilizes TRIAC output with both zero crossing and random turn-on switching modes. It provides opto-isolation between the input and output, ensuring safe operation in various applications, including the control of electromagnetic valves, motors, and incandescent lamps. The device has a dielectric strength of 2500 VACrms and an insulation resistance of 1000 MΩ at 500V DC. It can withstand transient overvoltages of up to 600Vpk and has a maximum surge current rating of 35A for 10 ms. The ambient operating temperature range is from -30°C to +80°C, making it suitable for diverse environmental conditions. The relay's compact design weighs approximately 3g, facilitating easy integration into various electronic systems.
SOLID STATE RELAY, 9.6VDC-14.4VDC, TH; Contact Configuration:-; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9075 |
| Product Name | Solid State Relay, 9.6Vdc-14.4Vdc, Th; Contact Configuration Multicomp Pro |
| Application Type | Latching |