multicomp PRO Enclosure, 6.18 X 8.66 X 2.11; Enclosure Type Multicomp MC002226

Description
ENCLOSURE, 6.18" X 8.66" X 2.11"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.5mm; External Width - Metric:220mm; External Depth - Metric:156.9mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 6.18" X 8.66" X 2.11"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.5mm; External Width - Metric:220mm; External Depth - Metric:156.9mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.18 X 8.66 X 2.11; Enclosure Type Multicomp - 47AC1514 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.18 X 8.66 X 2.11; Enclosure Type Multicomp
47AC1514
Enclosure, 6.18 X 8.66 X 2.11; Enclosure Type Multicomp 47AC1514
ENCLOSURE, 6.18" X 8.66" X 2.11"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.5mm; External Width - Metric:220mm; External Depth - Metric:156.9mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 6.18" X 8.66" X 2.11"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.5mm; External Width - Metric:220mm; External Depth - Metric:156.9mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 47AC1514
Product Name Enclosure, 6.18 X 8.66 X 2.11; Enclosure Type Multicomp
Length 2.11 inch (53.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details