multicomp PRO Enclosure, Heat Sink, Alum, Black; Enclosure Type Multicomp MC002224

Description
ENCLOSURE, HEAT SINK, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.5mm; External Width - Metric:80mm; External Depth - Metric:156.9mm; IP Rating:-; Body Colour:Black; NEMA RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HEAT SINK, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.5mm; External Width - Metric:80mm; External Depth - Metric:156.9mm; IP Rating:-; Body Colour:Black; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Heat Sink, Alum, Black; Enclosure Type Multicomp - 47AC1512 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Heat Sink, Alum, Black; Enclosure Type Multicomp
47AC1512
Enclosure, Heat Sink, Alum, Black; Enclosure Type Multicomp 47AC1512
ENCLOSURE, HEAT SINK, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.5mm; External Width - Metric:80mm; External Depth - Metric:156.9mm; IP Rating:-; Body Colour:Black; NEMA RoHS Compliant: Yes

ENCLOSURE, HEAT SINK, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.5mm; External Width - Metric:80mm; External Depth - Metric:156.9mm; IP Rating:-; Body Colour:Black; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 47AC1512
Product Name Enclosure, Heat Sink, Alum, Black; Enclosure Type Multicomp
Length 2.11 inch (53.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details