multicomp PRO Enclosure, Heat Sink, Alum, Black; Enclosure Type Multicomp MC002222

Description
ENCLOSURE, HEAT SINK, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:45mm; External Width - Metric:160mm; External Depth - Metric:108.5mm; IP Rating:-; Body Colour:Black; NEMA RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HEAT SINK, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:45mm; External Width - Metric:160mm; External Depth - Metric:108.5mm; IP Rating:-; Body Colour:Black; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Heat Sink, Alum, Black; Enclosure Type Multicomp - 47AC1510 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Heat Sink, Alum, Black; Enclosure Type Multicomp
47AC1510
Enclosure, Heat Sink, Alum, Black; Enclosure Type Multicomp 47AC1510
ENCLOSURE, HEAT SINK, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:45mm; External Width - Metric:160mm; External Depth - Metric:108.5mm; IP Rating:-; Body Colour:Black; NEMA RoHS Compliant: Yes

ENCLOSURE, HEAT SINK, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:45mm; External Width - Metric:160mm; External Depth - Metric:108.5mm; IP Rating:-; Body Colour:Black; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 47AC1510
Product Name Enclosure, Heat Sink, Alum, Black; Enclosure Type Multicomp
Length 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details