multicomp PRO Enclosure, 4.27 X 3.15 X 1.77; Enclosure Type Multicomp MC002221

Description
ENCLOSURE, 4.27" X 3.15" X 1.77"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:45mm; External Width - Metric:80mm; External Depth - Metric:108.5mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Description
ENCLOSURE, 4.27" X 3.15" X 1.77"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:45mm; External Width - Metric:80mm; External Depth - Metric:108.5mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.27 X 3.15 X 1.77; Enclosure Type Multicomp - 47AC1509 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.27 X 3.15 X 1.77; Enclosure Type Multicomp
47AC1509
Enclosure, 4.27 X 3.15 X 1.77; Enclosure Type Multicomp 47AC1509
ENCLOSURE, 4.27" X 3.15" X 1.77"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:45mm; External Width - Metric:80mm; External Depth - Metric:108.5mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, 4.27" X 3.15" X 1.77"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:45mm; External Width - Metric:80mm; External Depth - Metric:108.5mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 47AC1509
Product Name Enclosure, 4.27 X 3.15 X 1.77; Enclosure Type Multicomp
Length 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHC - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers