multicomp PRO Enclosure, 4.27 X 8.66 X 1.18; Enclosure Type Multicomp MC002220

Description
ENCLOSURE, 4.27" X 8.66" X 1.18"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30mm; External Width - Metric:220mm; External Depth - Metric:108.5mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 4.27" X 8.66" X 1.18"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30mm; External Width - Metric:220mm; External Depth - Metric:108.5mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.27 X 8.66 X 1.18; Enclosure Type Multicomp - 47AC1508 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.27 X 8.66 X 1.18; Enclosure Type Multicomp
47AC1508
Enclosure, 4.27 X 8.66 X 1.18; Enclosure Type Multicomp 47AC1508
ENCLOSURE, 4.27" X 8.66" X 1.18"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30mm; External Width - Metric:220mm; External Depth - Metric:108.5mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 4.27" X 8.66" X 1.18"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30mm; External Width - Metric:220mm; External Depth - Metric:108.5mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 47AC1508
Product Name Enclosure, 4.27 X 8.66 X 1.18; Enclosure Type Multicomp
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details