multicomp PRO Enclosure, 6.99 X 8.23 X 2.41; Enclosure Type Multicomp Pro MC002214

Description
ENCLOSURE, 6.99" X 8.23" X 2.41"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 6.99" X 8.23" X 2.41"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.99 X 8.23 X 2.41; Enclosure Type Multicomp Pro - 57AC7099 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.99 X 8.23 X 2.41; Enclosure Type Multicomp Pro
57AC7099
Enclosure, 6.99 X 8.23 X 2.41; Enclosure Type Multicomp Pro 57AC7099
ENCLOSURE, 6.99" X 8.23" X 2.41"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 6.99" X 8.23" X 2.41"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC7099
Product Name Enclosure, 6.99 X 8.23 X 2.41; Enclosure Type Multicomp Pro
Length 2.41 inch (61.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
ComEx Global Panelmounted module with junction box - comex global modules with junction box - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details