multicomp PRO Enclosure, Multipurpose, Alum, Black; Enclosure Type Multicomp Pro MC002213

Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:169mm; External Depth - Metric:177.6mm; IP Rating:-; Body Colour:Black; NEMA RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:169mm; External Depth - Metric:177.6mm; IP Rating:-; Body Colour:Black; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Black; Enclosure Type Multicomp Pro - 57AC7098 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Black; Enclosure Type Multicomp Pro
57AC7098
Enclosure, Multipurpose, Alum, Black; Enclosure Type Multicomp Pro 57AC7098
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:169mm; External Depth - Metric:177.6mm; IP Rating:-; Body Colour:Black; NEMA RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:169mm; External Depth - Metric:177.6mm; IP Rating:-; Body Colour:Black; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC7098
Product Name Enclosure, Multipurpose, Alum, Black; Enclosure Type Multicomp Pro
Length 2.41 inch (61.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2382 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 2.48 inch (63 mm)
Depth 4.53 inch (115 mm)
View Details