multicomp PRO Enclosure, 6.99 X 8.23 X 2.41; Enclosure Type Multicomp Pro MC002210

Description
ENCLOSURE, 6.99" X 8.23" X 2.41"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.6mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 6.99" X 8.23" X 2.41"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.6mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.99 X 8.23 X 2.41; Enclosure Type Multicomp Pro - 57AC8370 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.99 X 8.23 X 2.41; Enclosure Type Multicomp Pro
57AC8370
Enclosure, 6.99 X 8.23 X 2.41; Enclosure Type Multicomp Pro 57AC8370
ENCLOSURE, 6.99" X 8.23" X 2.41"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.6mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 6.99" X 8.23" X 2.41"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.6mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC8370
Product Name Enclosure, 6.99 X 8.23 X 2.41; Enclosure Type Multicomp Pro
Length 2.41 inch (61.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details