multicomp PRO Enclosure, 6.99 X 5.08 X 2.41; Enclosure Type Multicomp Pro MC002208

Description
ENCLOSURE, 6.99" X 5.08" X 2.41"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:129mm; External Depth - Metric:177.6mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 6.99" X 5.08" X 2.41"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:129mm; External Depth - Metric:177.6mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.99 X 5.08 X 2.41; Enclosure Type Multicomp Pro - 57AC8368 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.99 X 5.08 X 2.41; Enclosure Type Multicomp Pro
57AC8368
Enclosure, 6.99 X 5.08 X 2.41; Enclosure Type Multicomp Pro 57AC8368
ENCLOSURE, 6.99" X 5.08" X 2.41"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:129mm; External Depth - Metric:177.6mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 6.99" X 5.08" X 2.41"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:129mm; External Depth - Metric:177.6mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC8368
Product Name Enclosure, 6.99 X 5.08 X 2.41; Enclosure Type Multicomp Pro
Length 2.41 inch (61.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details