multicomp PRO Enclosure, 5.77 X 3.5 X 1.64; Enclosure Type Multicomp Pro MC002203

Description
ENCLOSURE, 5.77" X 3.5" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:89mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 5.77" X 3.5" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:89mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5.77 X 3.5 X 1.64; Enclosure Type Multicomp Pro - 57AC7092 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5.77 X 3.5 X 1.64; Enclosure Type Multicomp Pro
57AC7092
Enclosure, 5.77 X 3.5 X 1.64; Enclosure Type Multicomp Pro 57AC7092
ENCLOSURE, 5.77" X 3.5" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:89mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 5.77" X 3.5" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:89mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC7092
Product Name Enclosure, 5.77 X 3.5 X 1.64; Enclosure Type Multicomp Pro
Length 1.64 inch (41.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Enclosure, Handheld, Abs, Black; Enclosure Type Takachi - 38AC2176 - Newark, An Avnet Company
Specs
Length 0.7087 inch (18 mm)
Width 2.28 inch (58 mm)
Depth 3.94 inch (100 mm)
View Details