multicomp PRO Enclosure, 5.77 X 6.65 X 1.64; Enclosure Type Multicomp Pro MC002201

Description
ENCLOSURE, 5.77" X 6.65" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:169mm; External Depth - Metric:146.6mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 5.77" X 6.65" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:169mm; External Depth - Metric:146.6mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5.77 X 6.65 X 1.64; Enclosure Type Multicomp Pro - 57AC8365 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5.77 X 6.65 X 1.64; Enclosure Type Multicomp Pro
57AC8365
Enclosure, 5.77 X 6.65 X 1.64; Enclosure Type Multicomp Pro 57AC8365
ENCLOSURE, 5.77" X 6.65" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:169mm; External Depth - Metric:146.6mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 5.77" X 6.65" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:169mm; External Depth - Metric:146.6mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC8365
Product Name Enclosure, 5.77 X 6.65 X 1.64; Enclosure Type Multicomp Pro
Length 1.64 inch (41.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Wall-Mount Stainless Steel Box Screw Type - SLB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 to 15.75 inch (150 to 400 mm)
View Details