multicomp PRO Enclosure, 5.77 X 3.5 X 1.64; Enclosure Type Multicomp Pro MC002199

Description
ENCLOSURE, 5.77" X 3.5" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:89mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Silver, TransparentRoHS Compliant: Yes
Description
ENCLOSURE, 5.77" X 3.5" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:89mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Silver, TransparentRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5.77 X 3.5 X 1.64; Enclosure Type Multicomp Pro - 57AC8363 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5.77 X 3.5 X 1.64; Enclosure Type Multicomp Pro
57AC8363
Enclosure, 5.77 X 3.5 X 1.64; Enclosure Type Multicomp Pro 57AC8363
ENCLOSURE, 5.77" X 3.5" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:89mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Silver, TransparentRoHS Compliant: Yes

ENCLOSURE, 5.77" X 3.5" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:89mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Silver, TransparentRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC8363
Product Name Enclosure, 5.77 X 3.5 X 1.64; Enclosure Type Multicomp Pro
Length 1.64 inch (41.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers