multicomp PRO Enclosure, 4.53 X 4.69 X 2.03; Enclosure Type Multicomp Pro MC002197

Description
ENCLOSURE, 4.53" X 4.69" X 2.03"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:119mm; External Depth - Metric:115.1mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 4.53" X 4.69" X 2.03"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:119mm; External Depth - Metric:115.1mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.53 X 4.69 X 2.03; Enclosure Type Multicomp Pro - 57AC7090 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.53 X 4.69 X 2.03; Enclosure Type Multicomp Pro
57AC7090
Enclosure, 4.53 X 4.69 X 2.03; Enclosure Type Multicomp Pro 57AC7090
ENCLOSURE, 4.53" X 4.69" X 2.03"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:119mm; External Depth - Metric:115.1mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 4.53" X 4.69" X 2.03"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:119mm; External Depth - Metric:115.1mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC7090
Product Name Enclosure, 4.53 X 4.69 X 2.03; Enclosure Type Multicomp Pro
Length 2.03 inch (51.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers