multicomp PRO Enclosure, 4.53 X 2.72 X 2.03; Enclosure Type Multicomp Pro MC002196

Description
ENCLOSURE, 4.53" X 2.72" X 2.03"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:69mm; External Depth - Metric:115.1mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, 4.53" X 2.72" X 2.03"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:69mm; External Depth - Metric:115.1mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.53 X 2.72 X 2.03; Enclosure Type Multicomp Pro - 57AC7089 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.53 X 2.72 X 2.03; Enclosure Type Multicomp Pro
57AC7089
Enclosure, 4.53 X 2.72 X 2.03; Enclosure Type Multicomp Pro 57AC7089
ENCLOSURE, 4.53" X 2.72" X 2.03"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:69mm; External Depth - Metric:115.1mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 4.53" X 2.72" X 2.03"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:69mm; External Depth - Metric:115.1mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC7089
Product Name Enclosure, 4.53 X 2.72 X 2.03; Enclosure Type Multicomp Pro
Length 2.03 inch (51.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details