multicomp PRO Enclosure, 4.53 X 6.65 X 2.03; Enclosure Type Multicomp Pro MC002195

Description
ENCLOSURE, 4.53" X 6.65" X 2.03"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:169mm; External Depth - Metric:115.1mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 4.53" X 6.65" X 2.03"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:169mm; External Depth - Metric:115.1mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.53 X 6.65 X 2.03; Enclosure Type Multicomp Pro - 57AC8362 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.53 X 6.65 X 2.03; Enclosure Type Multicomp Pro
57AC8362
Enclosure, 4.53 X 6.65 X 2.03; Enclosure Type Multicomp Pro 57AC8362
ENCLOSURE, 4.53" X 6.65" X 2.03"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:169mm; External Depth - Metric:115.1mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 4.53" X 6.65" X 2.03"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:169mm; External Depth - Metric:115.1mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC8362
Product Name Enclosure, 4.53 X 6.65 X 2.03; Enclosure Type Multicomp Pro
Length 2.03 inch (51.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228917 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 2.28 inch (58 mm)
View Details
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4638 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details