multicomp PRO Enclosure, 4.53 X 2.72 X 2.03; Enclosure Type Multicomp Pro MC002193

Description
ENCLOSURE, 4.53" X 2.72" X 2.03"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:69mm; External Depth - Metric:115.1mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 4.53" X 2.72" X 2.03"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:69mm; External Depth - Metric:115.1mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.53 X 2.72 X 2.03; Enclosure Type Multicomp Pro - 57AC8360 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.53 X 2.72 X 2.03; Enclosure Type Multicomp Pro
57AC8360
Enclosure, 4.53 X 2.72 X 2.03; Enclosure Type Multicomp Pro 57AC8360
ENCLOSURE, 4.53" X 2.72" X 2.03"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:69mm; External Depth - Metric:115.1mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 4.53" X 2.72" X 2.03"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:69mm; External Depth - Metric:115.1mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC8360
Product Name Enclosure, 4.53 X 2.72 X 2.03; Enclosure Type Multicomp Pro
Length 2.03 inch (51.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EJC empty enclosure - flameproof enclosures ejc ex d iic 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details