multicomp PRO Enclosure, 4.48 X 4.69 X 1.39; Enclosure Type Multicomp Pro MC002191

Description
ENCLOSURE, 4.48" X 4.69" X 1.39"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:119mm; External Depth - Metric:113.7mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, 4.48" X 4.69" X 1.39"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:119mm; External Depth - Metric:113.7mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.48 X 4.69 X 1.39; Enclosure Type Multicomp Pro - 57AC7087 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.48 X 4.69 X 1.39; Enclosure Type Multicomp Pro
57AC7087
Enclosure, 4.48 X 4.69 X 1.39; Enclosure Type Multicomp Pro 57AC7087
ENCLOSURE, 4.48" X 4.69" X 1.39"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:119mm; External Depth - Metric:113.7mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 4.48" X 4.69" X 1.39"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:119mm; External Depth - Metric:113.7mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC7087
Product Name Enclosure, 4.48 X 4.69 X 1.39; Enclosure Type Multicomp Pro
Length 1.39 inch (35.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411SU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers