multicomp PRO Enclosure, 4.48 X 6.65 X 1.39; Enclosure Type Multicomp Pro MC002189

Description
ENCLOSURE, 4.48" X 6.65" X 1.39"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:169mm; External Depth - Metric:113.7mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 4.48" X 6.65" X 1.39"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:169mm; External Depth - Metric:113.7mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.48 X 6.65 X 1.39; Enclosure Type Multicomp Pro - 57AC8359 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.48 X 6.65 X 1.39; Enclosure Type Multicomp Pro
57AC8359
Enclosure, 4.48 X 6.65 X 1.39; Enclosure Type Multicomp Pro 57AC8359
ENCLOSURE, 4.48" X 6.65" X 1.39"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:169mm; External Depth - Metric:113.7mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 4.48" X 6.65" X 1.39"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:169mm; External Depth - Metric:113.7mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC8359
Product Name Enclosure, 4.48 X 6.65 X 1.39; Enclosure Type Multicomp Pro
Length 1.39 inch (35.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bespoke Metal Enclosures -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 5.295 X 10.276 X 11.811 - 70016720 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.29 inch (134 mm)
Width 14.45 inch (367 mm)
View Details