multicomp PRO Enclosure, 2.7 X 5.08 X 1.39; Enclosure Type Multicomp Pro MC002186

Description
ENCLOSURE, 2.7" X 5.08" X 1.39"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:129mm; External Depth - Metric:68.7mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, 2.7" X 5.08" X 1.39"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:129mm; External Depth - Metric:68.7mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2.7 X 5.08 X 1.39; Enclosure Type Multicomp Pro - 57AC7085 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2.7 X 5.08 X 1.39; Enclosure Type Multicomp Pro
57AC7085
Enclosure, 2.7 X 5.08 X 1.39; Enclosure Type Multicomp Pro 57AC7085
ENCLOSURE, 2.7" X 5.08" X 1.39"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:129mm; External Depth - Metric:68.7mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 2.7" X 5.08" X 1.39"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:129mm; External Depth - Metric:68.7mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC7085
Product Name Enclosure, 2.7 X 5.08 X 1.39; Enclosure Type Multicomp Pro
Length 1.39 inch (35.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details
Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details
Enclosure, Handheld, Abs, Black/blue; Enclosure Type Takachi - 38AC2559 - Newark, An Avnet Company
Specs
Length 0.6102 inch (15.5 mm)
Width 1.69 inch (43 mm)
Depth 2.83 inch (72 mm)
View Details