multicomp PRO Enclosure, 2.7 X 3.5 X 1.39; Enclosure Type Multicomp Pro MC002182

Description
ENCLOSURE, 2.7" X 3.5" X 1.39"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:89mm; External Depth - Metric:68.7mm; IP Rating:-; Body Color:Silver, Transparent RoHS Compliant: Yes
Description
ENCLOSURE, 2.7" X 3.5" X 1.39"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:89mm; External Depth - Metric:68.7mm; IP Rating:-; Body Color:Silver, Transparent RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2.7 X 3.5 X 1.39; Enclosure Type Multicomp Pro - 57AC8355 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2.7 X 3.5 X 1.39; Enclosure Type Multicomp Pro
57AC8355
Enclosure, 2.7 X 3.5 X 1.39; Enclosure Type Multicomp Pro 57AC8355
ENCLOSURE, 2.7" X 3.5" X 1.39"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:89mm; External Depth - Metric:68.7mm; IP Rating:-; Body Color:Silver, Transparent RoHS Compliant: Yes

ENCLOSURE, 2.7" X 3.5" X 1.39"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:89mm; External Depth - Metric:68.7mm; IP Rating:-; Body Color:Silver, Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC8355
Product Name Enclosure, 2.7 X 3.5 X 1.39; Enclosure Type Multicomp Pro
Length 1.39 inch (35.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2582 - Newark, An Avnet Company
Specs
Length 0.7087 inch (18 mm)
Width 2.05 inch (52 mm)
Depth 2.56 inch (65 mm)
View Details