multicomp PRO Enclosure, 6.99 X 8.23 X 2.41; Enclosure Type Multicomp Pro MC002176

Description
ENCLOSURE, 6.99" X 8.23" X 2.41"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes
Description
ENCLOSURE, 6.99" X 8.23" X 2.41"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.99 X 8.23 X 2.41; Enclosure Type Multicomp Pro - 57AC8353 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.99 X 8.23 X 2.41; Enclosure Type Multicomp Pro
57AC8353
Enclosure, 6.99 X 8.23 X 2.41; Enclosure Type Multicomp Pro 57AC8353
ENCLOSURE, 6.99" X 8.23" X 2.41"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes

ENCLOSURE, 6.99" X 8.23" X 2.41"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC8353
Product Name Enclosure, 6.99 X 8.23 X 2.41; Enclosure Type Multicomp Pro
Length 2.41 inch (61.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
GRP nR Zone 2 - universal-access-point-enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details