multicomp PRO Enclosure, 6.99 X 5.08 X 2.41; Enclosure Type Multicomp Pro MC002174

Description
ENCLOSURE, 6.99" X 5.08" X 2.41"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61.1mm; External Width - Metric:129mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes
Description
ENCLOSURE, 6.99" X 5.08" X 2.41"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61.1mm; External Width - Metric:129mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.99 X 5.08 X 2.41; Enclosure Type Multicomp Pro - 57AC8351 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.99 X 5.08 X 2.41; Enclosure Type Multicomp Pro
57AC8351
Enclosure, 6.99 X 5.08 X 2.41; Enclosure Type Multicomp Pro 57AC8351
ENCLOSURE, 6.99" X 5.08" X 2.41"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61.1mm; External Width - Metric:129mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes

ENCLOSURE, 6.99" X 5.08" X 2.41"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61.1mm; External Width - Metric:129mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC8351
Product Name Enclosure, 6.99 X 5.08 X 2.41; Enclosure Type Multicomp Pro
Length 2.41 inch (61.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details