multicomp PRO Enclosure, 6.99 X 3.5 X 2.41; Enclosure Type Multicomp Pro MC002173

Description
ENCLOSURE, 6.99" X 3.5" X 2.41"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61.1mm; External Width - Metric:89mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 6.99" X 3.5" X 2.41"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61.1mm; External Width - Metric:89mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.99 X 3.5 X 2.41; Enclosure Type Multicomp Pro - 57AC8350 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.99 X 3.5 X 2.41; Enclosure Type Multicomp Pro
57AC8350
Enclosure, 6.99 X 3.5 X 2.41; Enclosure Type Multicomp Pro 57AC8350
ENCLOSURE, 6.99" X 3.5" X 2.41"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61.1mm; External Width - Metric:89mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes

ENCLOSURE, 6.99" X 3.5" X 2.41"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61.1mm; External Width - Metric:89mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC8350
Product Name Enclosure, 6.99 X 3.5 X 2.41; Enclosure Type Multicomp Pro
Length 2.41 inch (61.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers