multicomp PRO Enclosure, 5.77 X 8.23 X 1.64; Enclosure Type Multicomp Pro MC002172

Description
ENCLOSURE, 5.77" X 8.23" X 1.64"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.6mm; External Width - Metric:209mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 5.77" X 8.23" X 1.64"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.6mm; External Width - Metric:209mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5.77 X 8.23 X 1.64; Enclosure Type Multicomp Pro - 57AC7078 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5.77 X 8.23 X 1.64; Enclosure Type Multicomp Pro
57AC7078
Enclosure, 5.77 X 8.23 X 1.64; Enclosure Type Multicomp Pro 57AC7078
ENCLOSURE, 5.77" X 8.23" X 1.64"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.6mm; External Width - Metric:209mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 5.77" X 8.23" X 1.64"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.6mm; External Width - Metric:209mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC7078
Product Name Enclosure, 5.77 X 8.23 X 1.64; Enclosure Type Multicomp Pro
Length 1.64 inch (41.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Terminal Block Junction Box - TMB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 1.69 to 2.76 inch (43 to 70 mm)
View Details