multicomp PRO Enclosure, Multipurpose, Alum, Black; Enclosure Type Multicomp Pro MC002171

Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.6mm; External Width - Metric:169mm; External Depth - Metric:146.6mm; IP Rating:-; Body Colour:Black; NEMA RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.6mm; External Width - Metric:169mm; External Depth - Metric:146.6mm; IP Rating:-; Body Colour:Black; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Black; Enclosure Type Multicomp Pro - 57AC7077 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Black; Enclosure Type Multicomp Pro
57AC7077
Enclosure, Multipurpose, Alum, Black; Enclosure Type Multicomp Pro 57AC7077
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.6mm; External Width - Metric:169mm; External Depth - Metric:146.6mm; IP Rating:-; Body Colour:Black; NEMA RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.6mm; External Width - Metric:169mm; External Depth - Metric:146.6mm; IP Rating:-; Body Colour:Black; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC7077
Product Name Enclosure, Multipurpose, Alum, Black; Enclosure Type Multicomp Pro
Length 1.64 inch (41.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Diecast Aluminum Box - TD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.36 to 7.09 inch (60 to 180 mm)
View Details