multicomp PRO Enclosure, 4.53 X 4.69 X 2.03; Enclosure Type Multicomp Pro MC002163

Description
ENCLOSURE, 4.53" X 4.69" X 2.03"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:51.6mm; External Width - Metric:119mm; External Depth - Metric:115.1mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, 4.53" X 4.69" X 2.03"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:51.6mm; External Width - Metric:119mm; External Depth - Metric:115.1mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.53 X 4.69 X 2.03; Enclosure Type Multicomp Pro - 57AC7073 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.53 X 4.69 X 2.03; Enclosure Type Multicomp Pro
57AC7073
Enclosure, 4.53 X 4.69 X 2.03; Enclosure Type Multicomp Pro 57AC7073
ENCLOSURE, 4.53" X 4.69" X 2.03"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:51.6mm; External Width - Metric:119mm; External Depth - Metric:115.1mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 4.53" X 4.69" X 2.03"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:51.6mm; External Width - Metric:119mm; External Depth - Metric:115.1mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC7073
Product Name Enclosure, 4.53 X 4.69 X 2.03; Enclosure Type Multicomp Pro
Length 2.03 inch (51.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1412SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
TK Series Enclosures - 110-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers