multicomp PRO Enclosure, 4.53 X 6.65 X 2.03; Enclosure Type Multicomp Pro MC002161

Description
ENCLOSURE, 4.53" X 6.65" X 2.03"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:51.6mm; External Width - Metric:169mm; External Depth - Metric:115.1mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes
Description
ENCLOSURE, 4.53" X 6.65" X 2.03"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:51.6mm; External Width - Metric:169mm; External Depth - Metric:115.1mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.53 X 6.65 X 2.03; Enclosure Type Multicomp Pro - 57AC8345 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.53 X 6.65 X 2.03; Enclosure Type Multicomp Pro
57AC8345
Enclosure, 4.53 X 6.65 X 2.03; Enclosure Type Multicomp Pro 57AC8345
ENCLOSURE, 4.53" X 6.65" X 2.03"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:51.6mm; External Width - Metric:169mm; External Depth - Metric:115.1mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes

ENCLOSURE, 4.53" X 6.65" X 2.03"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:51.6mm; External Width - Metric:169mm; External Depth - Metric:115.1mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC8345
Product Name Enclosure, 4.53 X 6.65 X 2.03; Enclosure Type Multicomp Pro
Length 2.03 inch (51.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details