multicomp PRO Enclosure, 4.48 X 4.69 X 1.39; Enclosure Type Multicomp Pro MC002157

Description
ENCLOSURE, 4.48" X 4.69" X 1.39"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.2mm; External Width - Metric:119mm; External Depth - Metric:113.7mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, 4.48" X 4.69" X 1.39"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.2mm; External Width - Metric:119mm; External Depth - Metric:113.7mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro enclosure has external dimensions of 113.7mm x 119mm x 35.2mm (4.48" x 4.69" x 1.39"). It features a die-cast aluminium body with a black finish (RAL9005) and is constructed from durable materials, including an aluminium extrusion (6063) that is silver anodized. The enclosure is designed to accommodate various applications, providing a robust housing solution. It includes an aluminium end panel and is RoHS compliant, ensuring it meets environmental standards. The product is suitable for engineers looking for a compact and sturdy enclosure for their projects.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro enclosure has external dimensions of 113.7mm x 119mm x 35.2mm (4.48" x 4.69" x 1.39"). It features a die-cast aluminium body with a black finish (RAL9005) and is constructed from durable materials, including an aluminium extrusion (6063) that is silver anodized. The enclosure is designed to accommodate various applications, providing a robust housing solution. It includes an aluminium end panel and is RoHS compliant, ensuring it meets environmental standards. The product is suitable for engineers looking for a compact and sturdy enclosure for their projects.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.48 X 4.69 X 1.39; Enclosure Type Multicomp Pro - 57AC7070 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.48 X 4.69 X 1.39; Enclosure Type Multicomp Pro
57AC7070
Enclosure, 4.48 X 4.69 X 1.39; Enclosure Type Multicomp Pro 57AC7070
ENCLOSURE, 4.48" X 4.69" X 1.39"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.2mm; External Width - Metric:119mm; External Depth - Metric:113.7mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 4.48" X 4.69" X 1.39"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.2mm; External Width - Metric:119mm; External Depth - Metric:113.7mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC7070
Product Name Enclosure, 4.48 X 4.69 X 1.39; Enclosure Type Multicomp Pro
Length 1.39 inch (35.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EXbox® Fiber Optics - exboxr fiber optics - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details