multicomp PRO Enclosure, 4.48 X 2.72 X 1.39; Enclosure Type Multicomp Pro MC002153

Description
ENCLOSURE, 4.48" X 2.72" X 1.39"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.2mm; External Width - Metric:69mm; External Depth - Metric:113.7mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 4.48" X 2.72" X 1.39"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.2mm; External Width - Metric:69mm; External Depth - Metric:113.7mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.48 X 2.72 X 1.39; Enclosure Type Multicomp Pro - 57AC8340 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.48 X 2.72 X 1.39; Enclosure Type Multicomp Pro
57AC8340
Enclosure, 4.48 X 2.72 X 1.39; Enclosure Type Multicomp Pro 57AC8340
ENCLOSURE, 4.48" X 2.72" X 1.39"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.2mm; External Width - Metric:69mm; External Depth - Metric:113.7mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes

ENCLOSURE, 4.48" X 2.72" X 1.39"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.2mm; External Width - Metric:69mm; External Depth - Metric:113.7mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC8340
Product Name Enclosure, 4.48 X 2.72 X 1.39; Enclosure Type Multicomp Pro
Length 1.39 inch (35.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details