multicomp PRO Enclosure, 2.7 X 5.08 X 1.39; Enclosure Type Multicomp Pro MC002152

Description
ENCLOSURE, 2.7" X 5.08" X 1.39"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.2mm; External Width - Metric:129mm; External Depth - Metric:68.7mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 2.7" X 5.08" X 1.39"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.2mm; External Width - Metric:129mm; External Depth - Metric:68.7mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2.7 X 5.08 X 1.39; Enclosure Type Multicomp Pro - 57AC7068 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2.7 X 5.08 X 1.39; Enclosure Type Multicomp Pro
57AC7068
Enclosure, 2.7 X 5.08 X 1.39; Enclosure Type Multicomp Pro 57AC7068
ENCLOSURE, 2.7" X 5.08" X 1.39"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.2mm; External Width - Metric:129mm; External Depth - Metric:68.7mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, 2.7" X 5.08" X 1.39"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.2mm; External Width - Metric:129mm; External Depth - Metric:68.7mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC7068
Product Name Enclosure, 2.7 X 5.08 X 1.39; Enclosure Type Multicomp Pro
Length 1.39 inch (35.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
IP68 High Performance Waterproof Junction Box - WG-J Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 2.17 to 3.54 inch (55 to 90 mm)
View Details