multicomp PRO Enclosure, Dev Board, 56.1Mm X 37.5Mm; For Use With Multicomp MC002145

Description
ENCLOSURE, DEV BOARD, 56.1MM X 37.5MM; For Use With:Micro: bit Go Boards; External Height:30.6mm; External Width:37.5mm; External Depth:56.1mm; Enclosure Material:High Impact Polystyrene (HIPS), PETG; Body Color:Black, Transparent RoHS Compliant: NA
Datasheet
Description
ENCLOSURE, DEV BOARD, 56.1MM X 37.5MM; For Use With:Micro: bit Go Boards; External Height:30.6mm; External Width:37.5mm; External Depth:56.1mm; Enclosure Material:High Impact Polystyrene (HIPS), PETG; Body Color:Black, Transparent RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Dev Board, 56.1Mm X 37.5Mm; For Use With Multicomp - 44AC5616 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Dev Board, 56.1Mm X 37.5Mm; For Use With Multicomp
44AC5616
Enclosure, Dev Board, 56.1Mm X 37.5Mm; For Use With Multicomp 44AC5616
ENCLOSURE, DEV BOARD, 56.1MM X 37.5MM; For Use With:Micro: bit Go Boards; External Height:30.6mm; External Width:37.5mm; External Depth:56.1mm; Enclosure Material:High Impact Polystyrene (HIPS), PETG; Body Color:Black, Transparent RoHS Compliant: NA

ENCLOSURE, DEV BOARD, 56.1MM X 37.5MM; For Use With:Micro: bit Go Boards; External Height:30.6mm; External Width:37.5mm; External Depth:56.1mm; Enclosure Material:High Impact Polystyrene (HIPS), PETG; Body Color:Black, Transparent RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 44AC5616
Product Name Enclosure, Dev Board, 56.1Mm X 37.5Mm; For Use With Multicomp
Length 1.2 inch (30.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402KV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers