The Axial Fan, part number 45AC5491, operates at a rated voltage of 24V DC and has a maximum airflow of 115.42 CFM. It features a black PBT UL94V-0 housing and blades, and utilizes a 2-ball bearing system for enhanced durability. The fan consumes a rated current of 0.22A and has a power rating of 5.28W. It is designed to operate within a voltage range of 21.6 to 26.4V and can function in temperatures from -10°C to +70°C, with a storage temperature range of -40°C to +80°C. The fan operates at a speed of 2900 RPM ±10% and produces a noise level of 42.3 dBA at a distance of 1 meter from the intake direction. It has a lifespan of up to 50,000 hours under standard conditions. The fan is also resistant to vibrations and shocks, making it suitable for various applications.
AXIAL FAN, 120MM, 24VDC, 115.42CFM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:115.42CFM; Noise Rating:42.3dBA; Power Rating:5.28W; IP Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 45AC5491 |
| Product Name | Axial Fan, 120Mm, 24Vdc, 115.42Cfm; Supply Voltage Vdc Multicomp Pro |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 115 SCFM (196 m³/hr) |
| Nominal Voltage | 24 volts |