multicomp PRO Sd Card Conn, Push-Push, 9Pos, Smt; Product Range Multicomp Pro MC002015

Description
SD CARD CONN, PUSH-PUSH, 9POS, SMT; Product Range:-; Connector Type:SD Card; No. of Contacts:9Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
SD CARD CONN, PUSH-PUSH, 9POS, SMT; Product Range:-; Connector Type:SD Card; No. of Contacts:9Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sd Card Conn, Push-Push, 9Pos, Smt; Product Range Multicomp Pro - 37AC0865 - Newark, An Avnet Company
Chicago, IL, United States
Sd Card Conn, Push-Push, 9Pos, Smt; Product Range Multicomp Pro
37AC0865
Sd Card Conn, Push-Push, 9Pos, Smt; Product Range Multicomp Pro 37AC0865
SD CARD CONN, PUSH-PUSH, 9POS, SMT; Product Range:-; Connector Type:SD Card; No. of Contacts:9Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SD CARD CONN, PUSH-PUSH, 9POS, SMT; Product Range:-; Connector Type:SD Card; No. of Contacts:9Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 37AC0865
Product Name Sd Card Conn, Push-Push, 9Pos, Smt; Product Range Multicomp Pro
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
AirMax ® - 10052620-5554P00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers