multicomp PRO Cable Tie, 368.3Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro MC001994

Description
CABLE TIE, 368.3MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368.3mm; Cable Tie Width:4.572mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Tensile Strength N/m²:222N/m² RoHS Compliant: Yes
Description
CABLE TIE, 368.3MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368.3mm; Cable Tie Width:4.572mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Tensile Strength N/m²:222N/m² RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 368.3Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro - 48AC1994 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 368.3Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro
48AC1994
Cable Tie, 368.3Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro 48AC1994
CABLE TIE, 368.3MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368.3mm; Cable Tie Width:4.572mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Tensile Strength N/m²:222N/m² RoHS Compliant: Yes

CABLE TIE, 368.3MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368.3mm; Cable Tie Width:4.572mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Tensile Strength N/m²:222N/m² RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 48AC1994
Product Name Cable Tie, 368.3Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro
Length 14.5 inch (368 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details