multicomp PRO Cable Tie, 225.425Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro MC001989

Description
CABLE TIE, 225.425MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:225.425mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:60.325mm; Cable Tie Type:UV Stabilized; Tensile Strength Pounds:40lbRoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 225.425MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:225.425mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:60.325mm; Cable Tie Type:UV Stabilized; Tensile Strength Pounds:40lbRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 225.425Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro - 48AC1989 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 225.425Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro
48AC1989
Cable Tie, 225.425Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro 48AC1989
CABLE TIE, 225.425MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:225.425mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:60.325mm; Cable Tie Type:UV Stabilized; Tensile Strength Pounds:40lbRoHS Compliant: Yes

CABLE TIE, 225.425MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:225.425mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:60.325mm; Cable Tie Type:UV Stabilized; Tensile Strength Pounds:40lbRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 48AC1989
Product Name Cable Tie, 225.425Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro
Length 8.88 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details