multicomp PRO Cable Tie, 361.95Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro MC001988

Description
CABLE TIE, 361.95MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:361.95mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Intermediate; Tensile Strength N/m²:178N/m² RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 361.95MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:361.95mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Intermediate; Tensile Strength N/m²:178N/m² RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 361.95Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro - 48AC1988 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 361.95Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro
48AC1988
Cable Tie, 361.95Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro 48AC1988
CABLE TIE, 361.95MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:361.95mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Intermediate; Tensile Strength N/m²:178N/m² RoHS Compliant: Yes

CABLE TIE, 361.95MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:361.95mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Intermediate; Tensile Strength N/m²:178N/m² RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 48AC1988
Product Name Cable Tie, 361.95Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro
Length 14.25 inch (362 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details