multicomp PRO Cable Tie, 278.587Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro MC001987

Description
CABLE TIE, 278.587MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:278.587mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:85.725mm; Cable Tie Type:UV Stabilized; Tensile Strength Pounds:40lbRoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 278.587MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:278.587mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:85.725mm; Cable Tie Type:UV Stabilized; Tensile Strength Pounds:40lbRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 278.587Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro - 48AC1987 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 278.587Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro
48AC1987
Cable Tie, 278.587Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro 48AC1987
CABLE TIE, 278.587MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:278.587mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:85.725mm; Cable Tie Type:UV Stabilized; Tensile Strength Pounds:40lbRoHS Compliant: Yes

CABLE TIE, 278.587MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:278.587mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:85.725mm; Cable Tie Type:UV Stabilized; Tensile Strength Pounds:40lbRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 48AC1987
Product Name Cable Tie, 278.587Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro
Length 10.97 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details