multicomp PRO Cable Tie, 148.336Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro MC001982

Description
CABLE TIE, 148.336MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:148.336mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:36.423mm; Cable Tie Type:Intermediate; Tensile Strength N/m²:178N/m²RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 148.336MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:148.336mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:36.423mm; Cable Tie Type:Intermediate; Tensile Strength N/m²:178N/m²RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 148.336Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro - 48AC1982 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 148.336Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro
48AC1982
Cable Tie, 148.336Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro 48AC1982
CABLE TIE, 148.336MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:148.336mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:36.423mm; Cable Tie Type:Intermediate; Tensile Strength N/m²:178N/m²RoHS Compliant: Yes

CABLE TIE, 148.336MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:148.336mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:36.423mm; Cable Tie Type:Intermediate; Tensile Strength N/m²:178N/m²RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 48AC1982
Product Name Cable Tie, 148.336Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro
Length 5.84 inch (148 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details