multicomp PRO Cable Tie, 157.149Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro MC001975

Description
CABLE TIE, 157.149MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157.149mm; Cable Tie Width:2.413mm; Cable Bundle Diameter Max:38.1mm; Cable Tie Type:UV Stabilized; Tensile Strength N/m²:80N/m² RoHS Compliant: Yes
Description
CABLE TIE, 157.149MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157.149mm; Cable Tie Width:2.413mm; Cable Bundle Diameter Max:38.1mm; Cable Tie Type:UV Stabilized; Tensile Strength N/m²:80N/m² RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 157.149Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro - 48AC1975 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 157.149Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro
48AC1975
Cable Tie, 157.149Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro 48AC1975
CABLE TIE, 157.149MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157.149mm; Cable Tie Width:2.413mm; Cable Bundle Diameter Max:38.1mm; Cable Tie Type:UV Stabilized; Tensile Strength N/m²:80N/m² RoHS Compliant: Yes

CABLE TIE, 157.149MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157.149mm; Cable Tie Width:2.413mm; Cable Bundle Diameter Max:38.1mm; Cable Tie Type:UV Stabilized; Tensile Strength N/m²:80N/m² RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 48AC1975
Product Name Cable Tie, 157.149Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro
Length 6.19 inch (157 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details