multicomp PRO Cable Tie, 641.35Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro MC001971

Description
CABLE TIE, 641.35MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:641.35mm; Cable Tie Width:8.636mm; Cable Bundle Diameter Max:182.3mm; Cable Tie Type:Heavy Duty; Tensile Strength N/m²:778N/m² RoHS Compliant: Yes
Description
CABLE TIE, 641.35MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:641.35mm; Cable Tie Width:8.636mm; Cable Bundle Diameter Max:182.3mm; Cable Tie Type:Heavy Duty; Tensile Strength N/m²:778N/m² RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 641.35Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro - 48AC1971 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 641.35Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro
48AC1971
Cable Tie, 641.35Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro 48AC1971
CABLE TIE, 641.35MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:641.35mm; Cable Tie Width:8.636mm; Cable Bundle Diameter Max:182.3mm; Cable Tie Type:Heavy Duty; Tensile Strength N/m²:778N/m² RoHS Compliant: Yes

CABLE TIE, 641.35MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:641.35mm; Cable Tie Width:8.636mm; Cable Bundle Diameter Max:182.3mm; Cable Tie Type:Heavy Duty; Tensile Strength N/m²:778N/m² RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 48AC1971
Product Name Cable Tie, 641.35Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro
Length 25.25 inch (641 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details