multicomp PRO Cable Tie, 784.225Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro MC001969

Description
CABLE TIE, 784.225MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:784.225mm; Cable Tie Width:7.67mm; Cable Bundle Diameter Max:228.6mm; Cable Tie Type:Heavy Duty; Tensile Strength N/m²:534N/m² RoHS Compliant: Yes
Description
CABLE TIE, 784.225MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:784.225mm; Cable Tie Width:7.67mm; Cable Bundle Diameter Max:228.6mm; Cable Tie Type:Heavy Duty; Tensile Strength N/m²:534N/m² RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 784.225Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro - 48AC1969 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 784.225Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro
48AC1969
Cable Tie, 784.225Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro 48AC1969
CABLE TIE, 784.225MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:784.225mm; Cable Tie Width:7.67mm; Cable Bundle Diameter Max:228.6mm; Cable Tie Type:Heavy Duty; Tensile Strength N/m²:534N/m² RoHS Compliant: Yes

CABLE TIE, 784.225MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:784.225mm; Cable Tie Width:7.67mm; Cable Bundle Diameter Max:228.6mm; Cable Tie Type:Heavy Duty; Tensile Strength N/m²:534N/m² RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 48AC1969
Product Name Cable Tie, 784.225Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro
Length 30.88 inch (784 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details