CABLE TIE, 201MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201mm; Cable Tie Width:4.58mm; Cable Bundle Diameter Max:46mm; Cable Tie Type:Identification;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 48AC1968 |
| Product Name | Cable Tie, 201Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro |
| Length | 7.91 inch (201 mm) |